onsemi Single Bipolar Transistors BDX53ATU

Description
Bipolar (BJT) Transistor NPN - Darlington 60V 8A 60W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 60V 8A 60W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BDX53ATU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDX53ATU-ND
Single Bipolar Transistors BDX53ATU-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 8A 60W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN - Darlington 60V 8A 60W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 8A TO220 Bipolar Transistor
276-BDX53ATU
60V 8A TO220 Bipolar Transistor 276-BDX53ATU
TRANS NPN DARL 60V 8A TO220-3 Product overview: BDX53ATU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX53ATU can be used for catalog matching and distributor lookup.

TRANS NPN DARL 60V 8A TO220-3 Product overview: BDX53ATU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX53ATU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDX53ATU - 132109-BDX53ATU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDX53ATU
132109-BDX53ATU
TRANSISTORS - Transistors (BJT) - Single - BDX53ATU 132109-BDX53ATU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132109-BDX53ATU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2V @ 12mA, 3A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 3A, 3V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132109-BDX53ATU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2V @ 12mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDX53ATU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDX53ATU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDX53ATU
TRANS NPN DARL 60V 8A TO220-3

TRANS NPN DARL 60V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BDX53ATU-ND 276-BDX53ATU 132109-BDX53ATU BDX53ATU
Product Name Single Bipolar Transistors 60V 8A TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BDX53ATU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Darlington
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data