Bipolar (BJT) Transistor PNP 80V 10A 70W Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 913288-BDX34BTSTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 10 A - 70 W Through Hole TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BDX34
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS PNP 80V 10A TO220-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BDX34BTSTU-ND | 913288-BDX34BTSTU | BDX34BTSTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BDX34BTSTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |