Manufacturer: ON Semiconductor
Win Source Part Number: 122304-BDX34BG
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.5V @ 6mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 70W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
PNP Darlington Transistor 80V 10A TO-220AB Product overview: BDX34BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX34BG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 80V 10A 70W Through Hole TO-220
TRANS PNP DARL 80V 10A TO220
Darlington Transistors 10A 80V Bipolar Power PNP
DARLINGTON TRANSISTOR, PNP, -80V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP DARL 80V 10A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 122304-BDX34BG | 276-BDX34BG | BDX34BGOS-ND | BDX34BG | BDX34BG | 26K3485 | BDX34BG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BDX34BG | 80V 10A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Darlington Transistors | Darlington Transistor, Pnp, -80V, To-220; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | PNP | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 | |||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | |||
| VCBO | 80 volts |