Bipolar (BJT) Transistor PNP - Darlington 80V 10A 70W Through Hole TO-220
PNP BJT 80V 10A TO-220 Transistor Product overview: BDX34B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX34B can be used for catalog matching and distributor lookup.
TRANS PNP DARL 80V 10A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BDX34BOS-ND | 276-BDX34B | BDX34B |
| Product Name | Single Bipolar Transistors | 80V 10A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-220; TO-220-3 | ||
| IC(max) | 0.5000 milliamps | 10000 milliamps | |
| VCEO | 80 volts | 80 volts |