Bipolar (BJT) Transistor NPN - Darlington 100V 10A 70W Through Hole TO-220-3
TRANS NPN DARL 100V 10A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BDX33CTU-ND | BDX33CTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |