Manufacturer: ON Semiconductor
Win Source Part Number: 143296-BDX33BG
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.5V @ 6mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 70W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
10A 80V NPN Darlington BJT Power Transistor TO-220 Product overview: BDX33BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX33BG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 70W Through Hole TO-220
Bipolar (BJT) Single Transistor, Darlington, NPN, 80 V, 70 W, 10 A, 750 RoHS Compliant: Yes
Darlington Transistors 10A 80V Bipolar Power NPN
TRANS NPN DARL 80V 10A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 143296-BDX33BG | 276-BDX33BG | BDX33BGOS-ND | 37K9421 | BDX33BG | BDX33BG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BDX33BG | 10A 80V TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Darlington, Npn, 80 V, 70 W, 10 A, 750 Rohs Compliant Onsemi | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3 | |||
| IC(max) | 10000 milliamps | 10000 milliamps | ||||
| VCEO | 80 volts | 80 volts |