Bipolar (BJT) Transistor PNP - Darlington 100V 12A 80W Through Hole TO-220-3
Darlington Transistors PNP Epitaxial Sil Product overview: BDW94C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BDW94C can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
Darlington Transistors PNP Epitaxial Sil
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | Darlington Transistors |
| Product Number | BDW94CFS-ND | 2088-BDW94C | 58K0107 | BDW94C |
| Product Name | Single Bipolar Transistors | MOSFET Transistor | Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi | Darlington Transistors |
| Polarity | PNP | PNP | ||
| Package Type | TO-220; TO-220-3 | Bulk | TO-3; TO-220 | |
| Packing Method | Bulk |