Bipolar (BJT) Transistor NPN - Darlington 100V 12A 80W Through Hole TO-220-3
NPN Darlington BJT, 100V, 12A, TO-220 Product overview: BDW93CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW93CTU can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 811891-BDW93CTU
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 80W
Transistor Type: NPN - Darlington
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 100mA, 10A
Part Number Series: BDW93
DC Current Gain (hFE) (Min) at Ic, Vce: 750 at 5A, 3V
TRANS NPN DARL 100V 12A TO220-3
TRANS NPN DARL 100V 12A TO-220
TRANS NPN DARL 100V 12A TO220-3
Darlington Transistors NPN Epitaxial Sil
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | BDW93CTU-ND | 276-BDW93CTU | 811891-BDW93CTU | BDW93CTU | 598-BDW93CTU | BDW93CTU | BDW93CTU |
| Product Name | Single Bipolar Transistors | 100V 12A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BDW93CTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN DARL 100V 12A TO-220 | Single Bipolar Transistors | Darlington Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN - Darlington; NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | ||||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | ||||
| VCBO | 100 volts |