Manufacturer: onsemi
Win Source Part Number: 1324022-BDW93A
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1,200
Mounting: Through Hole
Power - Max: 80 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 12 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 3V @ 100mA, 10A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 750 @ 5A, 3V
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 79
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: BDW93
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
12A, 60V, NPN, Si, POWER TRANSISTOR, TO-220, TO-220, 3 PIN Product overview: BDW93A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 60V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 60V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW93A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 60V 12A 80W Through Hole TO-220-3
TRANS NPN DARL 60V 12A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1324022-BDW93A | 276-BDW93A | BDW93A-ND | BDW93A |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 12A 60V TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps | |
| Power Gain | 750 dB |