onsemi Single Bipolar Transistors BDW47

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 15A 4MHz 85W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 15A 4MHz 85W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BDW47OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDW47OS-ND
Single Bipolar Transistors BDW47OS-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 15A 4MHz 85W Through Hole TO-220

Bipolar (BJT) Transistor PNP - Darlington 100V 15A 4MHz 85W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDW47 - 1152994-BDW47 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDW47
1152994-BDW47
TRANSISTORS - Transistors (BJT) - Single - BDW47 1152994-BDW47
Manufacturer: ON Semiconductor Win Source Part Number: 1152994-BDW47 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1152994-BDW47
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors RF Transistors
Product Number BDW47OS-ND 1152994-BDW47
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BDW47
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Transistor - 297-2PS13512E43W35222NOSA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -25 to 55 C (-13 to 131 F)
Package Type Tray
Packing Method Tray
View Details
4 suppliers