onsemi Single Bipolar Transistors BDW23CTU

Description
Bipolar (BJT) Transistor NPN 100V 6A 50W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 6A 50W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BDW23CTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDW23CTU-ND
Single Bipolar Transistors BDW23CTU-ND
Bipolar (BJT) Transistor NPN 100V 6A 50W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 100V 6A 50W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDW23CTU - 769943-BDW23CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDW23CTU
769943-BDW23CTU
TRANSISTORS - Transistors (BJT) - Single - BDW23CTU 769943-BDW23CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 769943-BDW23CTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 50W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BDW23C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 60mA, 6A Current - Collector Cutoff (Maximum): 500μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V Alternative Parts (Cross-Reference): BDW63C; BDW23C-S; BDW63C-S; TIP102; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769943-BDW23CTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 50W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BDW23C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 60mA, 6A
Current - Collector Cutoff (Maximum): 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V
Alternative Parts (Cross-Reference): BDW63C; BDW23C-S; BDW63C-S; TIP102;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDW23CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDW23CTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDW23CTU
TRANS NPN 100V 6A TO220-3

TRANS NPN 100V 6A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Darlington Transistors Bipolar RF Transistors
Product Number BDW23CTU-ND 769943-BDW23CTU BDW23CTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BDW23CTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
IC(max) 0.5000 milliamps 6000 milliamps
Unlock Full Specs
to access all available technical data