Bipolar (BJT) Transistor NPN 80V 6A 50W Through Hole TO-220-3
TRANS NPN 80V 6A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BDW23BTU-ND | BDW23BTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |