onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BD810G

Description
Win Source Part Number: 997149-BD810G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 90 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.1V @ 300mA, 3A Current - Collector Cutoff (Max): 1mA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 4A, 2V Frequency - Transition: 1.5MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-BD810G-OS,ONSON SBD810G Base Product Number: BD810 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 997149-BD810G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 90 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.1V @ 300mA, 3A Current - Collector Cutoff (Max): 1mA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 4A, 2V Frequency - Transition: 1.5MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-BD810G-OS,ONSON SBD810G Base Product Number: BD810 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 997149-BD810G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
997149-BD810G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 997149-BD810G
Win Source Part Number: 997149-BD810G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 90 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.1V @ 300mA, 3A Current - Collector Cutoff (Max): 1mA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 4A, 2V Frequency - Transition: 1.5MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-BD810G-OS,ONSON SBD810G Base Product Number: BD810 Product Status: Obsolete

Win Source Part Number: 997149-BD810G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 50
Power - Max: 90 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.1V @ 300mA, 3A
Current - Collector Cutoff (Max): 1mA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 4A, 2V
Frequency - Transition: 1.5MHz
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-BD810G-OS,ONSONSBD810G
Base Product Number: BD810
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - BD810G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD810G-ND
Single Bipolar Transistors BD810G-ND
Bipolar (BJT) Transistor PNP 80V 10A 1.5MHz 90W Through Hole TO-220

Bipolar (BJT) Transistor PNP 80V 10A 1.5MHz 90W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
80V 10A 90W TO-220 Bipolar Transistor
276-BD810G
80V 10A 90W TO-220 Bipolar Transistor 276-BD810G
PNP BJT Transistor, 80V, 10A, 90W, TO-220 Product overview: BD810G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 90W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 90W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD810G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 10A, 90W, TO-220 Product overview: BD810G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 90W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 90W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD810G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD810G
Bipolar Transistors - BJT BD810G
Bipolar Transistors - BJT 10A 80V 90W PNP

Bipolar Transistors - BJT 10A 80V 90W PNP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 997149-BD810G BD810G-ND 276-BD810G BD810G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 80V 10A 90W TO-220 Bipolar Transistor Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type TO-220; SOT3 TO-220; TO-220-3
IC(max) 10000 milliamps 10000 milliamps
Power Gain 15 dB
Operating Frequency 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 233770-BCP54-16 E6778 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
Bipolar Transistors - 1220627 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers