TRANS PNP 80V 10A TO-220AB Product overview: BD810 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD810 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 10A 1.5MHz 90W Through Hole TO-220
Win Source Part Number: 1377234-BD810
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Obsolete
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: BD810
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 10 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 4A, 2V
Vce Saturation (Max) @ Ib, Ic: 1.1V @ 300mA, 3A
Current - Collector Cutoff (Max): 1mA (ICBO)
Frequency - Transition: 1.5MHz
Power - Max: 90 W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-BD810 | BD810-ND | 1377234-BD810 |
| Product Name | 80V 10A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP |
| IC(max) | 10000 milliamps | ||
| VCEO | 80 volts | ||
| VCBO | 80 volts |