onsemi Single Bipolar Transistors BD788

Description
Bipolar (BJT) Transistor PNP 60V 4A 50MHz 15W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 4A 50MHz 15W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD788-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD788-ND
Single Bipolar Transistors BD788-ND
Bipolar (BJT) Transistor PNP 60V 4A 50MHz 15W Through Hole TO-126

Bipolar (BJT) Transistor PNP 60V 4A 50MHz 15W Through Hole TO-126

Buy Now Datasheet
Singapore, Singapore
60V 4A 15W Bipolar Transistor
276-BD788
60V 4A 15W Bipolar Transistor 276-BD788
PNP BJT Transistor, 60V, 4A, 15W, TO-225 Product overview: BD788 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 15W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 15W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD788 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 4A, 15W, TO-225 Product overview: BD788 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 15W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 15W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD788 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD788 - 234503-BD788 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD788
234503-BD788
TRANSISTORS - Transistors (BJT) - Single - BD788 234503-BD788
Manufacturer: ON Semiconductor Win Source Part Number: 234503-BD788 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2.5V @ 800mA, 4A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 40 @ 200mA, 3V Maximum Power Dissipation: 15W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 234503-BD788
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 800mA, 4A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 40 @ 200mA, 3V
Maximum Power Dissipation: 15W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD788 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD788
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD788
TRANS PNP 60V 4A TO126

TRANS PNP 60V 4A TO126

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BD788-ND 276-BD788 234503-BD788 BD788
Product Name Single Bipolar Transistors 60V 4A 15W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD788 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-225AA, TO-126-3 SOT3; TO-225AA
IC(max) 0.1000 milliamps 4000 milliamps
VCEO 60 volts 60 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data