4.0 A, 60 V NPN Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: BD787 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 60 V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 60 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD787 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 864056-BD787
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 4 A 50MHz 15 W Through Hole TO-126
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BD787
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Bipolar (BJT) Transistor NPN 60V 4A 50MHz 15W Through Hole TO-126
TRANS NPN 60V 4A TO126
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BD787 | 864056-BD787 | BD787-ND | BD787 |
| Product Name | 4.0 A 60 V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD787 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 0.1000 milliamps | 4000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 80 volts | |||
| fT | 50 MHz |