Bipolar (BJT) Transistor PNP - Darlington 100V 4A 14W Through Hole TO-126-3
PNP BJT Darlington Power Transistor, 100V, 4A, TO-126 Product overview: BD682STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD682STU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079611-BD682STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 14W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
TRANS PNP DARL 100V 4A TO126-3
Darlington Transistors PNP Epitaxial Sil
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | BD682STUFS-ND | 276-BD682STU | 079611-BD682STU | BD682STU | BD682STU |
| Product Name | Single Bipolar Transistors | 100V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD682STU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | PNP | PNP | PNP; PNP - Darlington | ||
| Package Type | TO-225AA, TO-126-3 | SOT3; TO-126 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | |||
| VCEO | 100 volts | 100 volts |