Bipolar (BJT) Transistor PNP - Darlington 100V 4A 14W Through Hole TO-126-3
TRANS PNP DARL 100V 4A TO126-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD682SFS-ND | BD682S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |