Manufacturer: ON Semiconductor
Win Source Part Number: 200997-BD680G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
PNP Darlington BJT, 80V, 4A, TO-225 Power Transistor Product overview: BD680G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD680G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole TO-126
TRANS PNP DARL 80V 4A TO126
Darlington Transistors 4A 80V Bipolar Power PNP
TRANS PNP DARL 80V 4A TO126
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 200997-BD680G | 276-BD680G | BD680GOS-ND | BD680G | BD680G | BD680G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD680G | 80V 4A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | SOT3; TO-225AA | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | 80 volts |