onsemi 60V 4A Bipolar Transistor BD678AS

Description
TRANS PNP DARL 60V 4A TO126-3 Product overview: BD678AS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD678AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 60V 4A TO126-3 Product overview: BD678AS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD678AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 4A Bipolar Transistor
276-BD678AS
60V 4A Bipolar Transistor 276-BD678AS
TRANS PNP DARL 60V 4A TO126-3 Product overview: BD678AS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD678AS can be used for catalog matching and distributor lookup.

TRANS PNP DARL 60V 4A TO126-3 Product overview: BD678AS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD678AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BD678AS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD678AS-ND
Single Bipolar Transistors BD678AS-ND
Bipolar (BJT) Transistor PNP - Darlington 60V 4A 14W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP - Darlington 60V 4A 14W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD678AS - 140643-BD678AS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD678AS
140643-BD678AS
TRANSISTORS - Transistors (BJT) - Single - BD678AS 140643-BD678AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140643-BD678AS Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2.8V @ 40mA, 2A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 2A, 3V Maximum Power Dissipation: 14W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140643-BD678AS
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.8V @ 40mA, 2A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 2A, 3V
Maximum Power Dissipation: 14W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD678AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD678AS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD678AS
TRANS PNP DARL 60V 4A TO126-3

TRANS PNP DARL 60V 4A TO126-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BD678AS BD678AS-ND 140643-BD678AS BD678AS
Product Name 60V 4A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD678AS Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-225AA, TO-126-3 SOT3; TO-126
Packing Method Bulk Bulk; Bulk
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data