NPN Darlington BJT, 60V, 4A, 40W, TO-126, Through Hole Product overview: BD677AS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 4A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 60V, 4A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD677AS can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1152838-BD677AS
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole TO-126-3
TRANS NPN DARL 60V 4A TO126-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BD677AS | 1152838-BD677AS | BD677ASFS-ND | BD677AS |
| Product Name | Through-Hole 60V 4A 40W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD677AS | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| IC(max) | 4000 milliamps | 4000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 60 volts |