Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole TO-126
TRANS NPN DARL 60V 4A TO126
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD677OS-ND | BD677 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN - Darlington; NPN |
| Package Type | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 |
| IC(max) | 4000 milliamps |