onsemi TRANSISTORS - Transistors (BJT) - Single - BD676AS BD676AS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079607-BD676AS Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 2.8V @ 40mA, 2A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 2A, 3V Maximum Power Dissipation: 14W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079607-BD676AS Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 2.8V @ 40mA, 2A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 2A, 3V Maximum Power Dissipation: 14W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD676AS - 079607-BD676AS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD676AS
079607-BD676AS
TRANSISTORS - Transistors (BJT) - Single - BD676AS 079607-BD676AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079607-BD676AS Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 2.8V @ 40mA, 2A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 2A, 3V Maximum Power Dissipation: 14W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079607-BD676AS
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 2.8V @ 40mA, 2A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 2A, 3V
Maximum Power Dissipation: 14W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
45V 4A Bipolar Transistor
276-BD676AS
45V 4A Bipolar Transistor 276-BD676AS
PNP Darlington Power Transistor, 45V, 4A, 750hFE, TO-126 Product overview: BD676AS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD676AS can be used for catalog matching and distributor lookup.

PNP Darlington Power Transistor, 45V, 4A, 750hFE, TO-126 Product overview: BD676AS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD676AS can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - BD676ASOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD676ASOS-ND
Single Bipolar Transistors BD676ASOS-ND
Bipolar (BJT) Transistor PNP - Darlington 45V 4A 14W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP - Darlington 45V 4A 14W Through Hole TO-126-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD676AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD676AS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD676AS
TRANS PNP DARL 45V 4A TO126-3

TRANS PNP DARL 45V 4A TO126-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 079607-BD676AS 276-BD676AS BD676ASOS-ND BD676AS
Product Name TRANSISTORS - Transistors (BJT) - Single - BD676AS 45V 4A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP - Darlington PNP PNP
Package Type SOT3; TO-126 TO-225AA, TO-126-3
IC(max) 4000 milliamps 4000 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 1A Bipolar Transistor - 276-BCP54-16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1697398 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
NPN general purpose transistor - 2PD1820AR-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers