onsemi Single Bipolar Transistors BD676AG

Description
Bipolar (BJT) Transistor PNP - Darlington 45V 4A 40W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 45V 4A 40W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD676AGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD676AGOS-ND
Single Bipolar Transistors BD676AGOS-ND
Bipolar (BJT) Transistor PNP - Darlington 45V 4A 40W Through Hole TO-126

Bipolar (BJT) Transistor PNP - Darlington 45V 4A 40W Through Hole TO-126

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
BD676AG
Darlington Transistors BD676AG
Darlington Transistors 4A 45V 40W PNP

Darlington Transistors 4A 45V 40W PNP

Buy Now Datasheet
Darlington Transistor, Pnp, -45V, To-225; Transistor Polarity Onsemi - 26K3518 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Pnp, -45V, To-225; Transistor Polarity Onsemi
26K3518
Darlington Transistor, Pnp, -45V, To-225; Transistor Polarity Onsemi 26K3518
DARLINGTON TRANSISTOR, PNP, -45V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:-RoHS Compliant: Yes

DARLINGTON TRANSISTOR, PNP, -45V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD676AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD676AG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD676AG
TRANS PNP DARL 45V 4A TO126

TRANS PNP DARL 45V 4A TO126

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors
Product Number BD676AGOS-ND BD676AG 26K3518 BD676AG
Product Name Single Bipolar Transistors Darlington Transistors Darlington Transistor, Pnp, -45V, To-225; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-225AA, TO-126-3 TO-3
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data