Manufacturer: ON Semiconductor
Win Source Part Number: 1023037-BD675G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
NPN Darlington BJT, 45V, 4A, 40W, TO-225 Product overview: BD675G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 4A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD675G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 45V 4A 40W Through Hole TO-126
TRANS NPN DARL 45V 4A TO126
Darlington Transistors 4A 45V 40W NPN
TRANS NPN DARL 45V 4A TO126
Bipolar (BJT) Single Transistor, Darlington, NPN, 45 V, 1 MHz, 40 W, 4 A, 750 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1023037-BD675G | 276-BD675G | BD675GOS-ND | BD675G | BD675G | BD675G | 37K9443 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD675G | 45V 4A 40W Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Darlington, Npn, 45 V, 1 Mhz, 40 W, 4 A, 750 Rohs Compliant Onsemi |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN - Darlington; NPN | NPN | ||
| Package Type | SOT3; TO-225AA | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | TO-3 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | ||||
| VCBO | 45 volts |