Medium Power NPN Darlington Bipolar Power Transistor, 2000-BLKBG Product overview: BD675AS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD675AS can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1152834-BD675AS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 40W
Transistor Type: NPN - Darlington
Family Name: BD675A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 2.8V @ 40mA, 2A
Current - Collector Cutoff (Maximum): 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V
Alternative Parts (Cross-Reference): BD675 Lead Free; BD675; BD675A;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 45V 4A 40W Through Hole TO-126-3
TRANS NPN DARL 45V 4A TO126-3
TRANS NPN DARL 45V 4A TO126-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BD675AS | 1152834-BD675AS | BD675AS-ND | BD675AS | BD675AS |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD675AS | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | SOT3 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| TJ | 150 C (302 F) | 150 C (302 F) |