Win Source Part Number: 1131504-BD675AG
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 500
Power - Max: 40 W
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 4 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 2.8V @ 40mA, 2A
Current - Collector Cutoff (Max): 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 750 @ 2A, 3V
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: BD675AG-ND,BD675AGOS
Base Product Number: BD675
Product Status: Obsolete
NPN Darlington BJT, 45V, 4A, TO-225 Power Transistor Product overview: BD675AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD675AG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 45V 4A 40W Through Hole TO-126
TRANS NPN DARL 45V 4A TO126
DARLINGTON TRANSISTOR, NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:4A; Power Dissipation Pd:40W; DC Current Gain hFE:750hFE; No. of Pins:3Pins; Transistor Mounting:Through HoleRoHS Compliant: Yes
Darlington Transistors 4A 45V 40W NPN
TRANS NPN DARL 45V 4A TO126
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1131504-BD675AG | 276-BD675AG | BD675AGOS-ND | BD675AG | 26K3516 | BD675AG | BD675AG |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 45V 4A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Darlington Transistor, Npn, 45V; Transistor Polarity Onsemi | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | NPN | ||
| Package Type | SOT3 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | TO-3 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| Power Gain | 750 dB | ||||||
| Output Power | 40 watts | 40 watts |