Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769900-BD538J
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 50W
Transistor Type: PNP
Frequency - Transition: 12MHz
Part Status: Obsolete(EOL)
Family Name: BD538J
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 600mA, 6A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 2A, 2V
Alternative Parts (Cross-Reference): BD538; BD244B; TIP106-BP; TIP42B Tin/Lead;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 80V 8A 12MHz 50W Through Hole TO-220-3
TRANS PNP 80V 8A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 769900-BD538J | BD538J-ND | BD538J |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD538J | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| IC(max) | 0.1000 milliamps | 8000 milliamps | |
| Power Gain | 30 dB |