onsemi TRANSISTORS - Transistors (BJT) - Single - BD537KTU BD537KTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 769899-BD537KTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 50W Transistor Type: NPN Frequency - Transition: 12MHz Part Status: Obsolete(EOL) Family Name: BD537K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 200mA, 2A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 2A, 2V Alternative Parts (Cross-Reference): TIP41B Tin/Lead; TIP41B Lead Free; TIP41B; KTC4512; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 769899-BD537KTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 50W Transistor Type: NPN Frequency - Transition: 12MHz Part Status: Obsolete(EOL) Family Name: BD537K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 200mA, 2A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 2A, 2V Alternative Parts (Cross-Reference): TIP41B Tin/Lead; TIP41B Lead Free; TIP41B; KTC4512; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD537KTU - 769899-BD537KTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD537KTU
769899-BD537KTU
TRANSISTORS - Transistors (BJT) - Single - BD537KTU 769899-BD537KTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 769899-BD537KTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 50W Transistor Type: NPN Frequency - Transition: 12MHz Part Status: Obsolete(EOL) Family Name: BD537K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 200mA, 2A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 2A, 2V Alternative Parts (Cross-Reference): TIP41B Tin/Lead; TIP41B Lead Free; TIP41B; KTC4512; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769899-BD537KTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 50W
Transistor Type: NPN
Frequency - Transition: 12MHz
Part Status: Obsolete(EOL)
Family Name: BD537K
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 200mA, 2A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 2A, 2V
Alternative Parts (Cross-Reference): TIP41B Tin/Lead; TIP41B Lead Free; TIP41B; KTC4512;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 769899-BD537KTU
Product Name TRANSISTORS - Transistors (BJT) - Single - BD537KTU
Polarity NPN
Package Type TO-220; SOT3
Packing Method Tube; Tube
IC(max) 0.1000 milliamps
Unlock Full Specs
to access all available technical data