Bipolar (BJT) Transistor PNP 80V 4A 3MHz 36W Through Hole TO-126-3
Manufacturer: ON Semiconductor
Win Source Part Number: 737349-BD442STU
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-126-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: BD442
Manufacturer Pack Quantity: 1,920
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 800mV at 200mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 500mA, 1V
Maximum Power: 36W
TRANS PNP 80V 4A TO126-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BD442STU-ND | 737349-BD442STU | BD442STU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD442STU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |