Bipolar (BJT) Transistor NPN 80V 4A 3MHz 36W Through Hole TO-126
NPN BJT Transistor, 80V, 4A, 36W, TO-225 Product overview: BD441G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 36W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 36W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD441G can be used for catalog matching and distributor lookup.
TRANS NPN 80V 4A TO126
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:36W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 80V, TO-225-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:3MHz; Power Dissipation Pd:36W; DC Collector Current:4A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes
BD441G Series 80 V 4 mA Through Hole NPN Power Transistor - SOT-23
Bipolar Transistors - BJT 4A 80V 36W NPN
TRANS NPN 80V 4A TO126
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1867924P | 1867924 | BD441GOS-ND | 276-BD441G | BD441G | 26K3514 | 81Y5876 | 598-BD441G | BD441G | BD441G |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | 80V 4A 36W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi | Transistor, Bipol, Npn, 80V, To-225-3; Transistor Polarity Onsemi | BD441G Series 80 V 4 mA Through Hole NPN Power Transistor - SOT-23 | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Package Type | TO-225 | To-225 | TO-225AA, TO-126-3 | TO-3 | TO-3 | TO-225AA, TO-126-3 | ||||
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | NPN; NPN | |||
| Number of units in IC | 1 | |||||||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts |