Manufacturer: ON Semiconductor
Win Source Part Number: 200980-BD440G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 800mV @ 300mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 500mA, 1V
Maximum Power Dissipation: 36W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Bipolar (BJT) Transistor PNP 60V 4A 3MHz 36W Through Hole TO-126
PNP BJT, 60V, 4A, 3MHz, TO-225 Power Transistor Product overview: BD440G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD440G can be used for catalog matching and distributor lookup.
TRANS PNP 60V 4A TO126
TRANS PNP 60V 4A TO-225AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 200980-BD440G | BD440G-ND | 276-BD440G | BD440G | 598-BD440G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD440G | Single Bipolar Transistors | 60V 4A 3MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 60V 4A TO-225AA |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT3; TO-225AA | TO-225AA, TO-126-3 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | |||
| VCEO | 60 volts | 60 volts | |||
| VCBO | 60 volts |