Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011311-BD439S
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 20 @ 10mA, 5V
Maximum Power Dissipation: 36W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
NPN BJT Transistor, 60V, 4A, 36W, TO-126, Through Hole Product overview: BD439S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 4A, 36W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 60V, 4A, 36W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD439S can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 4A 3MHz 36W Through Hole TO-126-3
TRANS NPN 60V 4A TO126-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 011311-BD439S | 276-BD439S | BD439S-ND | BD439S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD439S | Through-Hole 60V 4A 36W Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; TO-126 | TO-225AA, TO-126-3 | ||
| IC(max) | 4000 milliamps | 4000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 60 volts |