Medium Power NPN Bipolar Power Transistor Product overview: BD439 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD439 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 4A 3MHz 36W Through Hole TO-126
TRANS NPN 60V 4A TO126
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BD439 | BD439-ND | BD439 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 0.1000 milliamps | 4000 milliamps | |
| VCEO | 60 volts | 60 volts | |
| VCBO | 60 volts | ||
| fT | 3 MHz |