Bipolar (BJT) Transistor NPN 32V 4A 3MHz 36W Through Hole TO-126-3
TRANS NPN 32V 4A TO126-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD435STU-ND | BD435STU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |