Bipolar (BJT) Transistor NPN 80V 2A 25W Through Hole TO-126-3
TRANS NPN 80V 2A TO126-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD3796STU-ND | BD3796STU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |