Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022902-BD37910STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 100mA, 1A
Collector Cut-off Current(Max): 2μA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 80V 2A 25W Through Hole TO-126-3
TRANS NPN 80V 2A TO126-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1022902-BD37910STU | BD37910STU-ND | BD37910STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD37910STU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN |