Bipolar (BJT) Transistor PNP 60V 2A 25W Through Hole TO-126-3
TRANS PNP 60V 2A TO126-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD37810STU-ND | BD37810STU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |