onsemi Single Bipolar Transistors BD37716STU

Description
Bipolar (BJT) Transistor NPN 60V 2A 25W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 2A 25W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD37716STU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD37716STU-ND
Single Bipolar Transistors BD37716STU-ND
Bipolar (BJT) Transistor NPN 60V 2A 25W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 60V 2A 25W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD37716STU - 863958-BD37716STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD37716STU
863958-BD37716STU
TRANSISTORS - Transistors (BJT) - Single - BD37716STU 863958-BD37716STU
Manufacturer: ON Semiconductor Win Source Part Number: 863958-BD37716STU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 2 A - 25 W Through Hole TO-126-3 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: BD377 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 863958-BD37716STU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 2 A - 25 W Through Hole TO-126-3
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BD377
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD37716STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD37716STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD37716STU
TRANS NPN 60V 2A TO126-3

TRANS NPN 60V 2A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BD37716STU-ND 863958-BD37716STU BD37716STU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD37716STU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarity NPN; PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
Single Bipolar Transistors - BC807-40W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 6697506 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details