onsemi TRANSISTORS - Transistors (BJT) - Single - BD37610STU BD37610STU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863957-BD37610STU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 2 A - 25 W Through Hole TO-126-3 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: BD376 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863957-BD37610STU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 2 A - 25 W Through Hole TO-126-3 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: BD376 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD37610STU - 863957-BD37610STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD37610STU
863957-BD37610STU
TRANSISTORS - Transistors (BJT) - Single - BD37610STU 863957-BD37610STU
Manufacturer: ON Semiconductor Win Source Part Number: 863957-BD37610STU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 2 A - 25 W Through Hole TO-126-3 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: BD376 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 863957-BD37610STU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 2 A - 25 W Through Hole TO-126-3
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BD376
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 863957-BD37610STU
Product Name TRANSISTORS - Transistors (BJT) - Single - BD37610STU
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW20N60CT - AIKW20N60CT - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-3
Transistor Grade / Operating Range Automotive
View Details
MOSFETs - 1219598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details