onsemi Single Bipolar Transistors BD244C

Description
Bipolar (BJT) Transistor PNP 100V 6A 65W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 6A 65W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD244CFS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD244CFS-ND
Single Bipolar Transistors BD244CFS-ND
Bipolar (BJT) Transistor PNP 100V 6A 65W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 100V 6A 65W Through Hole TO-220-3

Buy Now Datasheet
 - BD244C - Rochester Electronics
Newburyport, MA, United States
PNP EPITAXIAL SILICON TRANSISTOR

PNP EPITAXIAL SILICON TRANSISTOR

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD244C - 079600-BD244C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD244C
079600-BD244C
TRANSISTORS - Transistors (BJT) - Single - BD244C 079600-BD244C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079600-BD244C Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 1A, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 65W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079600-BD244C
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 1A, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 65W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Singapore, Singapore
100V 6A TO-220 Bipolar Transistor
276-BD244C
100V 6A TO-220 Bipolar Transistor 276-BD244C
PNP BJT 100V 6A TO-220 Power Transistor Product overview: BD244C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD244C can be used for catalog matching and distributor lookup.

PNP BJT 100V 6A TO-220 Power Transistor Product overview: BD244C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD244C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BD244C - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BD244C
Single Bipolar Transistors BD244C
TRANS PNP 100V 6A TO220-3

TRANS PNP 100V 6A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD244CFS-ND BD244C 079600-BD244C 276-BD244C BD244C
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD244C 100V 6A TO-220 Bipolar Transistor Single Bipolar Transistors
Polarity PNP PNP PNP; PNP PNP PNP; PNP
Package Type TO-220; TO-220-3 TO-220; TO-220AB TO-220; SOT3; TO-220 TO-220; TO-220-3
IC(max) 6000 milliamps 6000 milliamps
VCEO 100 volts 100 volts
VCBO -100 volts
Unlock Full Specs
to access all available technical data