onsemi TRANSISTORS - Transistors (BJT) - Single - BD244B BD244B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011289-BD244B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 1A, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 65W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011289-BD244B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 1A, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 65W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD244B - 011289-BD244B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD244B
011289-BD244B
TRANSISTORS - Transistors (BJT) - Single - BD244B 011289-BD244B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011289-BD244B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 1A, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 65W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011289-BD244B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 1A, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 65W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Single Bipolar Transistors - BD244BOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD244BOS-ND
Single Bipolar Transistors BD244BOS-ND
Bipolar (BJT) Transistor PNP 80V 6A 3MHz 65W Through Hole TO-220

Bipolar (BJT) Transistor PNP 80V 6A 3MHz 65W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
80V 6A TO-220 Bipolar Transistor
276-BD244B
80V 6A TO-220 Bipolar Transistor 276-BD244B
PNP BJT Power Transistor, 80V, 6A, TO-220 Product overview: BD244B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD244B can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor, 80V, 6A, TO-220 Product overview: BD244B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD244B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD244B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD244B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD244B
TRANS PNP 80V 6A TO220

TRANS PNP 80V 6A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 011289-BD244B BD244BOS-ND 276-BD244B BD244B
Product Name TRANSISTORS - Transistors (BJT) - Single - BD244B Single Bipolar Transistors 80V 6A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP
Package Type TO-220; SOT3; TO-220 TO-220; TO-220-3
IC(max) 6000 milliamps 6000 milliamps
VCEO 80 volts 80 volts
VCBO -80 volts
Unlock Full Specs
to access all available technical data