onsemi TRANSISTORS - Transistors (BJT) - Single - BD243CTU BD243CTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200964-BD243CTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 1A, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 65W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200964-BD243CTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 1A, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 65W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD243CTU - 200964-BD243CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD243CTU
200964-BD243CTU
TRANSISTORS - Transistors (BJT) - Single - BD243CTU 200964-BD243CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200964-BD243CTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 1A, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 65W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200964-BD243CTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 1A, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 65W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing
Quantity per package: 50

Buy Now Datasheet
Single Bipolar Transistors - BD243CTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD243CTU-ND
Single Bipolar Transistors BD243CTU-ND
Bipolar (BJT) Transistor NPN 100V 6A 65W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 100V 6A 65W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 6A TO-220 Bipolar Transistor
276-BD243CTU
100V 6A TO-220 Bipolar Transistor 276-BD243CTU
TRANS NPN 100V 6A TO-220 Product overview: BD243CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD243CTU can be used for catalog matching and distributor lookup.

TRANS NPN 100V 6A TO-220 Product overview: BD243CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD243CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD243CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD243CTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD243CTU
TRANS NPN 100V 6A TO220-3

TRANS NPN 100V 6A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 200964-BD243CTU BD243CTU-ND 276-BD243CTU BD243CTU
Product Name TRANSISTORS - Transistors (BJT) - Single - BD243CTU Single Bipolar Transistors 100V 6A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type TO-220; SOT3; TO-220 TO-220; TO-220-3
IC(max) 6000 milliamps 6000 milliamps
VCEO 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1220629 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC858BWE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers