Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769829-BD243ATU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 65W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BD243A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1A, 6A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 3A, 4V
Alternative Parts (Cross-Reference): TIP41A; 2N6292; 2N5496 Lead Free;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Bipolar (BJT) Transistor NPN 60V 6A 65W Through Hole TO-220-3
TRANS NPN 60V 6A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 769829-BD243ATU | BD243ATU-ND | BD243ATU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD243ATU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 0.7000 milliamps | 6000 milliamps |