PNP BJT, 100V, 3A, TO-220 Power Transistor Product overview: BD242CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD242CG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 108390-BD242CG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 600mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 25 @ 1A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 40W Through Hole TO-220
Bipolar Transistors - BJT 3A 100V 40W PNP
Bipolar (BJT) Single Transistor, General Purpose, PNP, 100 V, 3 MHz, 40 W, 3 A, 25 RoHS Compliant: Yes
TRANS PNP 100V 3A TO220
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1844185 | 276-BD242CG | 108390-BD242CG | BD242CGOS-ND | BD242CG | 37K9435 | BD242CG |
| Product Name | Bipolar Transistors | 100V 3A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD242CG | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 100 V, 3 Mhz, 40 W, 3 A, 25 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-220; To-220 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3 | |||
| Number of units in IC | 1 | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 100 volts | 100 volts |