Bipolar (BJT) Transistor PNP 60V 3A 40W Through Hole TO-220-3
TRANS PNP 60V 3A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD242ATU-ND | BD242ATU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |