Bipolar (BJT) Transistor NPN 100V 3A 40W Through Hole TO-220-3
NPN BJT Power Transistor, 100V, 3A, 40W, TO-220 Product overview: BD241CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 40W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, 40W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD241CTU can be used for catalog matching and distributor lookup.
Win Source Part Number: 1048985-BD241CTU
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1,000
Power - Max: 40 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 600mA, 3A
Current - Collector Cutoff (Max): 300µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 4V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): KSD363RTU; KSE44H11TU; TIP41CTU; KSD526OTU;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: BD241
Product Status: Obsolete
TRANS NPN 100V 3A TO220-3
TRANS NPN 100V 3A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD241CTU-ND | 276-BD241CTU | 1048985-BD241CTU | BD241CTU | BD241CTU |
| Product Name | Single Bipolar Transistors | 100V 3A 40W TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |
| VCEO | 100 volts | 100 volts | 100 volts | ||
| VCBO | 100 volts |