The BD241CG is a bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. It features a compact TO-220 AB package and is rated for a collector-emitter voltage (VCEO) of 100 V and a continuous collector current (IC) of 3 A. The transistor has a maximum power dissipation of 40 W and operates within a junction temperature range of -65°C to +150°C. It exhibits a high current gain-bandwidth product, with a typical current gain (hFE) of 20 at 0.5 A and a frequency response of 3 MHz. The device is RoHS compliant and Pb-free, making it suitable for environmentally conscious designs. The BD241CG is packaged in tubes with 50 units per package, and it is classified under MSL Level 1, indicating unlimited shelf life.
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 40W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 913146-BD241CG
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 100 V 3 A 3MHz 40 W Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: BD241
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
3.0 A, 100 V, 40 W NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BD241CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 100 V, 40 W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 100 V, 40 W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD241CG can be used for catalog matching and distributor lookup.
TRANS NPN 100V 3A TO220
BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:-RoHS Compliant: Yes
TRANS, NPN, 100V, 3A, 150DEG C, 40W ROHS COMPLIANT: YES
Bipolar Transistors - BJT 3A 100V 40W NPN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BD241CG-ND | 913146-BD241CG | 276-BD241CG | 1868082 | BD241CG | 26K3501 | 54AH6141 | BD241CG |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD241CG | 3.0 A 100 V 40 W TO-220 Bipolar Transistor | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 100V; Transistor Polarity Onsemi | Trans, Npn, 100V, 3A, 150Deg C, 40W Rohs Compliant Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; To-220 | TO-3 | TO-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts | |||||
| VCBO | 90 volts |