Bipolar (BJT) Transistor NPN 60V 3A 40W Through Hole TO-220-3
NPN BJT 60V 3A TO-220 Transistor Product overview: BD241ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD241ATU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125237-BD241ATU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.2V @ 600mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 25 @ 1A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
TRANS NPN 60V 3A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BD241ATU-ND | 276-BD241ATU | 125237-BD241ATU | BD241ATU |
| Product Name | Single Bipolar Transistors | 60V 3A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD241ATU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 60 volts | 60 volts |