onsemi 45V 3A 40000mW TO-220 Bipolar Transistor BD241

Description
Trans GP BJT NPN 45V 3A 40000mW 3-Pin(3+Tab) TO-220 Product overview: BD241 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A, 40000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 3A, 40000mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD241 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 3A 40000mW 3-Pin(3+Tab) TO-220 Product overview: BD241 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A, 40000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 3A, 40000mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD241 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 3A 40000mW TO-220 Bipolar Transistor
276-BD241
45V 3A 40000mW TO-220 Bipolar Transistor 276-BD241
Trans GP BJT NPN 45V 3A 40000mW 3-Pin(3+Tab) TO-220 Product overview: BD241 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A, 40000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 3A, 40000mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD241 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 3A 40000mW 3-Pin(3+Tab) TO-220 Product overview: BD241 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A, 40000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 3A, 40000mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD241 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234138-BD241 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234138-BD241
Discrete Semiconductor Products 234138-BD241
Manufacturer: Fairchild Semiconductor Win Source Part Number: 234138-BD241 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BD241 Alternative Parts (Cross-Reference): BD241-S; BD241TU; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 234138-BD241
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BD241
Alternative Parts (Cross-Reference): BD241-S; BD241TU;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BD241 234138-BD241
Product Name 45V 3A 40000mW TO-220 Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP53-16 H6433 - 039577-BCP53-16 H6433 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
2 suppliers
45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 1219444 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details